PHOENIX CONTACT USA Cable Markers 1014082

Description
Phoenix Contact 1014082 Cable Marker
Request a Quote Datasheet
Description
Phoenix Contact 1014082 Cable Marker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 2482243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
2482243
Cable Markers 2482243
Phoenix Contact 1014082 Cable Marker

Phoenix Contact 1014082 Cable Marker

Supplier's Site
Markers - 1014082-ND - DigiKey
Thief River Falls, MN, United States
Markers
1014082-ND
Markers 1014082-ND
"Wire Marker, Clip-On 0.16"" W x 0.94"" L (4.0mm x 24.0mm) White Polycarbonate (PC)"

"Wire Marker, Clip-On 0.16"" W x 0.94"" L (4.0mm x 24.0mm) White Polycarbonate (PC)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 2482243 1014082-ND
Product Name Cable Markers Markers
Diameter 0.197 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Self-Laminating Wire and Cable Markers - TTL200 Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Vinyl
View Details