TERM BLOCK PLUG 4POS 2.54MM
Pluggable Terminal Blocks MCC 0,5/ 4-ST-2,54
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-18474-ND | 1012268 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Crimp | Screw Clamp; Crimp |
| Features | Terminal Plug | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Operating Temperature | -40 C (-40 F) |