Circuit Breaker Thermal Magnetic 1A 250V AC 65V DC Lever DIN Rail
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 277-7044-ND | 8017028 |
| Product Name | Circuit Breakers | Thermal Breakers |
| Rated Current | 1 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic; Thermal Magnetic |
| Mounting Style | Din Rail Mounted | Din Rail Mounted |
| Manual Actuator Type | Other; (Lever) |