PHOENIX CONTACT USA Junction Boxes 0899348

Description
Phoenix Contact 0899348 Junction Box
Request a Quote Datasheet
Description
Phoenix Contact 0899348 Junction Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Boxes - 131934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Junction Boxes
131934
Junction Boxes 131934
Phoenix Contact 0899348 Junction Box

Phoenix Contact 0899348 Junction Box

Supplier's Site
Boxes - 277-0899348-ND - DigiKey
Thief River Falls, MN, United States
E PE A 12X122X91

E PE A 12X122X91

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 131934 277-0899348-ND
Product Name Junction Boxes Boxes
Type Junction Box Junction Box
Length 3.58 inch (91 mm)
Width 4.72 inch (120 mm)
Depth 4.8 inch (122 mm)
Material Fiberglass; Fibreglass Reinforced Polyester Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details