Phoenix Contact GmbH & Co. KG Junction Boxes 0899329

Description
Phoenix Contact 0899329 Junction Box
Request a Quote
Description
Phoenix Contact 0899329 Junction Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Boxes - 131493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Junction Boxes
131493
Junction Boxes 131493
Phoenix Contact 0899329 Junction Box

Phoenix Contact 0899329 Junction Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 131493
Product Name Junction Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418AW18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers