PHOENIX CONTACT USA Cable Markers 0830784

Description
Phoenix Contact 0830784 Cable Marker
Request a Quote Datasheet
Description
Phoenix Contact 0830784 Cable Marker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 1881732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
1881732
Cable Markers 1881732
Phoenix Contact 0830784 Cable Marker

Phoenix Contact 0830784 Cable Marker

Supplier's Site
Markers - 0830784-ND - DigiKey
Thief River Falls, MN, United States
Markers
0830784-ND
Markers 0830784-ND
"Wire Marker, Cable Tie 0.16"" W x 0.47"" L (4.0mm x 12.0mm) White Polycarbonate (PC)"

"Wire Marker, Cable Tie 0.16"" W x 0.47"" L (4.0mm x 12.0mm) White Polycarbonate (PC)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 1881732 0830784-ND
Product Name Cable Markers Markers
Diameter 0.138 to 0.161 inch (3.5 to 4.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details