PHOENIX CONTACT USA Cable Markers 0830782

Description
Phoenix Contact 0830782 Cable Marker
Request a Quote Datasheet
Description
Phoenix Contact 0830782 Cable Marker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 1881730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
1881730
Cable Markers 1881730
Phoenix Contact 0830782 Cable Marker

Phoenix Contact 0830782 Cable Marker

Supplier's Site
Markers - 0830782-ND - DigiKey
Thief River Falls, MN, United States
Markers
0830782-ND
Markers 0830782-ND
"Wire Marker, Cable Tie 0.16"" W x 0.47"" L (4.0mm x 12.0mm) White Polycarbonate (PC)"

"Wire Marker, Cable Tie 0.16"" W x 0.47"" L (4.0mm x 12.0mm) White Polycarbonate (PC)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 1881730 0830782-ND
Product Name Cable Markers Markers
Diameter 0.114 to 0.138 inch (2.9 to 3.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
1/4 Routing and Protection TIC, Nylon, Natural - AP01TIC25N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.250 inch (6.35 mm)
View Details