PHOENIX CONTACT USA Cable Markers 0830408

Description
Phoenix Contact 0830408 Cable Marker
Request a Quote Datasheet
Description
Phoenix Contact 0830408 Cable Marker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 2482220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
2482220
Cable Markers 2482220
Phoenix Contact 0830408 Cable Marker

Phoenix Contact 0830408 Cable Marker

Supplier's Site
Markers - 830408-ND - DigiKey
Thief River Falls, MN, United States
Markers
830408-ND
Markers 830408-ND
"Wire Marker, Cable Tie 0.39"" W x 1.57"" L (10.0mm x 40.0mm) Yellow Polyurethane (PUR)"

"Wire Marker, Cable Tie 0.39"" W x 1.57"" L (10.0mm x 40.0mm) Yellow Polyurethane (PUR)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 2482220 830408-ND
Product Name Cable Markers Markers
Diameter 0.236 to 5.354 inch (6 to 136 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2053559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 to 4.291 inch (9 to 109 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Self-Laminating Wire and Cable Markers - TTL200 Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Vinyl
View Details