PHOENIX CONTACT USA Cable Markers 0828766

Description
Phoenix Contact 0828766 Cable Marker
Request a Quote Datasheet
Description
Phoenix Contact 0828766 Cable Marker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 2482212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
2482212
Cable Markers 2482212
Phoenix Contact 0828766 Cable Marker

Phoenix Contact 0828766 Cable Marker

Supplier's Site
Markers - 0828766-ND - DigiKey
Thief River Falls, MN, United States
Markers
0828766-ND
Markers 0828766-ND
"Wire Marker, Cable Tie 0.47"" W x 0.17"" L (12.0mm x 4.3mm) White PVC"

"Wire Marker, Cable Tie 0.47"" W x 0.17"" L (12.0mm x 4.3mm) White PVC"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 2482212 0828766-ND
Product Name Cable Markers Markers
Diameter 0.024 to 0.394 inch (0.6000 to 10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Self-Laminating Wire and Cable Markers - TTL200 Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Vinyl
View Details