PHOENIX CONTACT USA Bushings, Grommets 0801679

Description
"Frame Grommet 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 277-10859-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
277-10859-ND
Bushings, Grommets 277-10859-ND
"Frame Grommet 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Gray"

"Frame Grommet 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 277-10859-ND
Product Name Bushings, Grommets
Material Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details