PHOENIX CONTACT USA Bushings, Grommets 0801668

Description
Frame Grommet Black
Request a Quote Datasheet
Description
Frame Grommet Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 0801668-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
0801668-ND
Bushings, Grommets 0801668-ND
Frame Grommet Black

Frame Grommet Black

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 0801668-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 742 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3120 inch (7.92 mm)
View Details
3 suppliers
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details