PHOENIX CONTACT USA Bushings, Grommets 0801667

Description
Frame Grommet Black
Request a Quote Datasheet
Description
Frame Grommet Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 0801667-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
0801667-ND
Bushings, Grommets 0801667-ND
Frame Grommet Black

Frame Grommet Black

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 0801667-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Bushings, Grommets - 36-8484-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Cable Grommets - 2133619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0787 inch (2 mm)
Material Plastic; Other; Polyethylene
View Details