PHOENIX CONTACT USA Bushings, Grommets 0801646

Description
"Frame Grommet 1.063"" ~ 1.102"" (27.00mm ~ 28.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet 1.063"" ~ 1.102"" (27.00mm ~ 28.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 0801646-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
0801646-ND
Bushings, Grommets 0801646-ND
"Frame Grommet 1.063"" ~ 1.102"" (27.00mm ~ 28.00mm) Black"

"Frame Grommet 1.063"" ~ 1.102"" (27.00mm ~ 28.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 0801646-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 605661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6299 inch (16 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details