PHOENIX CONTACT USA Bushings, Grommets 0801644

Description
"Frame Grommet 1.024"" ~ 1.063"" (26.00mm ~ 27.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet 1.024"" ~ 1.063"" (26.00mm ~ 27.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 0801644-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
0801644-ND
Bushings, Grommets 0801644-ND
"Frame Grommet 1.024"" ~ 1.063"" (26.00mm ~ 27.00mm) Black"

"Frame Grommet 1.024"" ~ 1.063"" (26.00mm ~ 27.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 0801644-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
MPG-16 Rubber Cable Grommets - MPG-16 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.4375 inch (11.11 mm)
Overall Thickness 0.3750 inch (9.52 mm)
View Details