PHOENIX CONTACT USA Bushings, Grommets 0801640

Description
"Frame Grommet 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 0801640-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
0801640-ND
Bushings, Grommets 0801640-ND
"Frame Grommet 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Black"

"Frame Grommet 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 0801640-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 6667365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.1181 inch (3 mm)
Material Other; Rubber
View Details
Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details