PHOENIX CONTACT USA Markers 0800475:L

Description
Wire Marker, Slip-On Yellow Ethylene Vinyl Acetate Copolymer (EVA)
Request a Quote Datasheet
Description
Wire Marker, Slip-On Yellow Ethylene Vinyl Acetate Copolymer (EVA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 0800475:L-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Slip-On Yellow Ethylene Vinyl Acetate Copolymer (EVA)

Wire Marker, Slip-On Yellow Ethylene Vinyl Acetate Copolymer (EVA)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Markers and Cable Markers
Product Number 0800475:L-ND
Product Name Markers
Material Ethylene Vinyl Acetate Copolymer (EVA)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wire Marker Card - LWM-168 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details