PHOENIX CONTACT USA Markers 0800475:C

Description
"Wire Marker, Slip-On 0.13"" W (3.2mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free"
Request a Quote Datasheet
Description
"Wire Marker, Slip-On 0.13"" W (3.2mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 0800475:C-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Slip-On 0.13"" W (3.2mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free"

"Wire Marker, Slip-On 0.13"" W (3.2mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Markers and Cable Markers
Product Number 0800475:C-ND
Product Name Markers
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2252175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
1/4 Routing and Protection TIC, Nylon, Natural - AP01TIC25N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.250 inch (6.35 mm)
View Details