PHOENIX CONTACT USA 400V 57A Electronic Connector 0311087

Description
2 Pos Screw Terminal Block, 400V, 57A, Grey, DIN Rail Product overview: 0311087 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 57A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 400V, 57A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-0311087 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos Screw Terminal Block, 400V, 57A, Grey, DIN Rail Product overview: 0311087 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 57A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 400V, 57A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-0311087 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 57A Electronic Connector
369-0311087
400V 57A Electronic Connector 369-0311087
2 Pos Screw Terminal Block, 400V, 57A, Grey, DIN Rail Product overview: 0311087 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 57A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 400V, 57A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-0311087 can be used for catalog matching and distributor lookup.

2 Pos Screw Terminal Block, 400V, 57A, Grey, DIN Rail Product overview: 0311087 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 57A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 400V, 57A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-0311087 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Din Rail, Channel - 277-3464-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3464-ND
Din Rail, Channel 277-3464-ND
Terminal Block Connector 2 Position Disconnect Gray 8-26 AWG

Terminal Block Connector 2 Position Disconnect Gray 8-26 AWG

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 369-0311087 277-3464-ND
Product Name 400V 57A Electronic Connector Din Rail, Channel
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5A-3082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
6 suppliers