Phihong USA POWER SUPPLY; EXTERNAL DESKTOP; SINGLE;OUTPUT; EISA LEV V; 30 WATT; 5V; 4 AMP PSAC30U-050-R

Description
AC Input Voltage: 90-264 VAC AC Frequency: 47-63 Hz Output Connector: 2.1 × 5.5 mm Center Positive Dimensions: 4.07" × 1.65" × 1.13" EISA Level V Compliant Cost-Effective Design Non-Vented/Spill-Pro of Case Class B EMI Compliant IEC C14 Grounded Input UL/cUL, CE
Description
AC Input Voltage: 90-264 VAC AC Frequency: 47-63 Hz Output Connector: 2.1 × 5.5 mm Center Positive Dimensions: 4.07" × 1.65" × 1.13" EISA Level V Compliant Cost-Effective Design Non-Vented/Spill-Pro of Case Class B EMI Compliant IEC C14 Grounded Input UL/cUL, CE

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; EXTERNAL DESKTOP; SINGLE;OUTPUT; EISA LEV V; 30 WATT; 5V; 4 AMP - 70124195 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; EXTERNAL DESKTOP; SINGLE;OUTPUT; EISA LEV V; 30 WATT; 5V; 4 AMP
70124195
POWER SUPPLY; EXTERNAL DESKTOP; SINGLE;OUTPUT; EISA LEV V; 30 WATT; 5V; 4 AMP 70124195
AC Input Voltage: 90-264 VAC AC Frequency: 47-63 Hz Output Connector: 2.1 × 5.5 mm Center Positive Dimensions: 4.07" × 1.65" × 1.13" EISA Level V Compliant Cost-Effective Design Non-Vented/Spill-Pro of Case Class B EMI Compliant IEC C14 Grounded Input UL/cUL, CE

  • AC Input Voltage: 90-264 VAC
  • AC Frequency: 47-63 Hz
  • Output Connector: 2.1 × 5.5 mm Center Positive
  • Dimensions: 4.07" × 1.65" × 1.13"
  • EISA Level V Compliant
  • Cost-Effective Design
  • Non-Vented/Spill-Proof Case
  • Class B EMI Compliant
  • IEC C14 Grounded Input
  • UL/cUL, CE
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70124195
Product Name POWER SUPPLY; EXTERNAL DESKTOP; SINGLE;OUTPUT; EISA LEV V; 30 WATT; 5V; 4 AMP
Type DC Power Supply; AC / DC Adapter
Technology Linear Power Supply
Form Factor Wall Mount
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details