Phihong USA AC DC Desktop, Wall Power Adapters PSAA20R-240-R-C2

Description
24V 20W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
24V 20W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - PSAA20R-240-R-C2-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
PSAA20R-240-R-C2-ND
AC DC Desktop, Wall Power Adapters PSAA20R-240-R-C2-ND
24V 20W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

24V 20W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number PSAA20R-240-R-C2-ND
Product Name AC DC Desktop, Wall Power Adapters
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DC Power Supply - N01HP60 - ValueTronics International, Inc.
Acopian Power Supplies
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details