Phihong USA POWER SUPPLY; EXTERNAL; INTERCHANGEABLEPLUG; 20W; 3.3V; 3AMP PSAA20R-033-R

Description
Overview Compact and convenient 20W adapter series featuring removeable interchangeable AC plugs Features Removeable / Interchangeable AC plugs (Sold Separately) EISA and Level V Efficiency No Load Power Consumption <0.3W Class II Double Insulated Over-Voltage Protection Over-Current Protection Short Circuit Protection AC Input Voltage: 90-264VAC AC Input Frequency: 47-63Hz cULus, CE, SAA, C-Tick Approvals FCC Class B; EN55022 Class B Dimensions: 2.82" × 1.97" × 1.22"
Description
Overview Compact and convenient 20W adapter series featuring removeable interchangeable AC plugs Features Removeable / Interchangeable AC plugs (Sold Separately) EISA and Level V Efficiency No Load Power Consumption <0.3W Class II Double Insulated Over-Voltage Protection Over-Current Protection Short Circuit Protection AC Input Voltage: 90-264VAC AC Input Frequency: 47-63Hz cULus, CE, SAA, C-Tick Approvals FCC Class B; EN55022 Class B Dimensions: 2.82" × 1.97" × 1.22"

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; EXTERNAL; INTERCHANGEABLEPLUG; 20W; 3.3V; 3AMP - 70124172 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; EXTERNAL; INTERCHANGEABLEPLUG; 20W; 3.3V; 3AMP
70124172
POWER SUPPLY; EXTERNAL; INTERCHANGEABLEPLUG; 20W; 3.3V; 3AMP 70124172
Overview Compact and convenient 20W adapter series featuring removeable interchangeable AC plugs Features Removeable / Interchangeable AC plugs (Sold Separately) EISA and Level V Efficiency No Load Power Consumption <0.3W Class II Double Insulated Over-Voltage Protection Over-Current Protection Short Circuit Protection AC Input Voltage: 90-264VAC AC Input Frequency: 47-63Hz cULus, CE, SAA, C-Tick Approvals FCC Class B; EN55022 Class B Dimensions: 2.82" × 1.97" × 1.22"

Overview Compact and convenient 20W adapter series featuring removeable interchangeable AC plugs Features

  • Removeable / Interchangeable AC plugs (Sold Separately)
  • EISA and Level V Efficiency
  • No Load Power Consumption <0.3W
  • Class II Double Insulated
  • Over-Voltage Protection
  • Over-Current Protection
  • Short Circuit Protection
  • AC Input Voltage: 90-264VAC
  • AC Input Frequency: 47-63Hz
  • cULus, CE, SAA, C-Tick Approvals
  • FCC Class B; EN55022 Class B
  • Dimensions: 2.82" × 1.97" × 1.22"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70124172
Product Name POWER SUPPLY; EXTERNAL; INTERCHANGEABLEPLUG; 20W; 3.3V; 3AMP
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Wall Mount
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details