Phihong USA Power Supply; 90 to 264 VAC; 5 VDC; 8 A(Convection); 60 W; 47 to 63 Hz (AC) PSA45-050

Description
PSA45 Series Power Supply, 90 to 264 VAC Input Voltage, 60 W Power Rating Industrial Zero minimum loads Surface mount controller Features Industrial Zero Minimum Loads Surface Amount Controller ISO 9001 Quality System Extended Design Life Specifications 60 Watts Output Power Rating with 20 CFM Airflow AC Input Voltage: 90-264 VAC AC Frequency: 47 to 63 Hz Efficiency: 70% Typical @ 45 W, 120 VAC, 60 Hz Dimensions: 5.0" × 3.0" × 1.2"
Description
PSA45 Series Power Supply, 90 to 264 VAC Input Voltage, 60 W Power Rating Industrial Zero minimum loads Surface mount controller Features Industrial Zero Minimum Loads Surface Amount Controller ISO 9001 Quality System Extended Design Life Specifications 60 Watts Output Power Rating with 20 CFM Airflow AC Input Voltage: 90-264 VAC AC Frequency: 47 to 63 Hz Efficiency: 70% Typical @ 45 W, 120 VAC, 60 Hz Dimensions: 5.0" × 3.0" × 1.2"

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 90 to 264 VAC; 5 VDC; 8 A(Convection); 60 W; 47 to 63 Hz (AC) - 70124101 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 90 to 264 VAC; 5 VDC; 8 A(Convection); 60 W; 47 to 63 Hz (AC)
70124101
Power Supply; 90 to 264 VAC; 5 VDC; 8 A(Convection); 60 W; 47 to 63 Hz (AC) 70124101
PSA45 Series Power Supply, 90 to 264 VAC Input Voltage, 60 W Power Rating Industrial Zero minimum loads Surface mount controller Features Industrial Zero Minimum Loads Surface Amount Controller ISO 9001 Quality System Extended Design Life Specifications 60 Watts Output Power Rating with 20 CFM Airflow AC Input Voltage: 90-264 VAC AC Frequency: 47 to 63 Hz Efficiency: 70% Typical @ 45 W, 120 VAC, 60 Hz Dimensions: 5.0" × 3.0" × 1.2"

PSA45 Series Power Supply, 90 to 264 VAC Input Voltage, 60 W Power Rating

  • Industrial
  • Zero minimum loads
  • Surface mount controller
    Features
  • Industrial
  • Zero Minimum Loads
  • Surface Amount Controller
  • ISO 9001 Quality System
  • Extended Design Life
    Specifications
  • 60 Watts Output Power Rating with 20 CFM Airflow
  • AC Input Voltage: 90-264 VAC
  • AC Frequency: 47 to 63 Hz
  • Efficiency: 70% Typical @ 45 W, 120 VAC, 60 Hz
  • Dimensions: 5.0" × 3.0" × 1.2"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70124101
Product Name Power Supply; 90 to 264 VAC; 5 VDC; 8 A(Convection); 60 W; 47 to 63 Hz (AC)
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Industrial
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

240 W Single Phase Single Output Low Profile Power Supplies - PSP-24048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - BB-PS-WDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details