Phihong USA Power Supply, Switching; 25 W; 100 to 240 VAC; 15 V; 47 to 63 Hz; 0.5% PSA25L-150

Description
Features Compact 2" × 4.25" PCB Low 1.14" Profile Integral AC Connector CISPR 22B; FCC B EMI Specifications AC Input Voltage: 90-264 VAC AC Frequency: 47 to 63 Hz Operates with 3-Wire AC Efficiency: 70% @ 25 W 120 VAC, 60 Hz Dimensions: 3.6" × 2.48" × 1.14"
Description
Features Compact 2" × 4.25" PCB Low 1.14" Profile Integral AC Connector CISPR 22B; FCC B EMI Specifications AC Input Voltage: 90-264 VAC AC Frequency: 47 to 63 Hz Operates with 3-Wire AC Efficiency: 70% @ 25 W 120 VAC, 60 Hz Dimensions: 3.6" × 2.48" × 1.14"

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 25 W; 100 to 240 VAC; 15 V; 47 to 63 Hz; 0.5% - 70124091 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 25 W; 100 to 240 VAC; 15 V; 47 to 63 Hz; 0.5%
70124091
Power Supply, Switching; 25 W; 100 to 240 VAC; 15 V; 47 to 63 Hz; 0.5% 70124091
Features Compact 2" × 4.25" PCB Low 1.14" Profile Integral AC Connector CISPR 22B; FCC B EMI Specifications AC Input Voltage: 90-264 VAC AC Frequency: 47 to 63 Hz Operates with 3-Wire AC Efficiency: 70% @ 25 W 120 VAC, 60 Hz Dimensions: 3.6" × 2.48" × 1.14"

Features

  • Compact 2" × 4.25" PCB
  • Low 1.14" Profile
  • Integral AC Connector
  • CISPR 22B; FCC B EMI
    Specifications

  • AC Input Voltage: 90-264 VAC
  • AC Frequency: 47 to 63 Hz
  • Operates with 3-Wire AC
  • Efficiency: 70% @ 25 W 120 VAC, 60 Hz
  • Dimensions: 3.6" × 2.48" × 1.14"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70124091
Product Name Power Supply, Switching; 25 W; 100 to 240 VAC; 15 V; 47 to 63 Hz; 0.5%
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Commercial
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1155-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 25 amps
View Details
3 suppliers
Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details