Phihong USA AC/DC Adapters PSA120U-240L6

Description
Phihong PSA120U-240L6(RS) AC/DC Adapter
Request a Quote Datasheet
Description
Phihong PSA120U-240L6(RS) AC/DC Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Adapters - 1242109 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
1242109
AC/DC Adapters 1242109
Phihong PSA120U-240L6(RS) AC/DC Adapter

Phihong PSA120U-240L6(RS) AC/DC Adapter

Supplier's Site
AC DC Desktop, Wall Power Adapters - 993-1351-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
993-1351-ND
AC DC Desktop, Wall Power Adapters 993-1351-ND
24V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number 1242109 993-1351-ND
Product Name AC/DC Adapters AC DC Desktop, Wall Power Adapters
Type AC / DC Adapter 1
Regulatory Compliance RoHS Compliant ROHS COMP
DC Output Voltage 24.0 volts 24.0 volts
Number of Outputs 1 #
Form Factor Desktop / Free Standing
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
AC/DC Adapters - 1065932 - RS Components, Ltd.
TDK-Lambda Americas Inc.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type C8
Regulatory Compliance RoHS Compliant
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
240 W Single Phase Single Output Low Profile Power Supplies - PSP-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers