Phihong USA POWER SUPPLY, LOW COST OPEN FRAME, SINGLE OUTPUT, 120 WATT, 24V, 5A: ROHS COMPLI PSA120-240R

Description
120 Watt Low Cost Open Frame Power Supply PSA120 Single Output Series Features 3" × 5" Footprint Low Cost Low Profile fits 1U Height Requirement Zero Minimum Load Class B Conducted EMI Over Voltage and Short Circuit Protection Applications Low Profile Racks Computer Peripherals POS Terminals Routers Network Hubs Gaming Machines Safety Approvals cUL/UL TUV CE (Low Voltage Directive)
Description
120 Watt Low Cost Open Frame Power Supply PSA120 Single Output Series Features 3" × 5" Footprint Low Cost Low Profile fits 1U Height Requirement Zero Minimum Load Class B Conducted EMI Over Voltage and Short Circuit Protection Applications Low Profile Racks Computer Peripherals POS Terminals Routers Network Hubs Gaming Machines Safety Approvals cUL/UL TUV CE (Low Voltage Directive)

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, LOW COST OPEN FRAME, SINGLE OUTPUT, 120 WATT, 24V, 5A: ROHS COMPLI - 70124089 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, LOW COST OPEN FRAME, SINGLE OUTPUT, 120 WATT, 24V, 5A: ROHS COMPLI
70124089
POWER SUPPLY, LOW COST OPEN FRAME, SINGLE OUTPUT, 120 WATT, 24V, 5A: ROHS COMPLI 70124089
120 Watt Low Cost Open Frame Power Supply PSA120 Single Output Series Features 3" × 5" Footprint Low Cost Low Profile fits 1U Height Requirement Zero Minimum Load Class B Conducted EMI Over Voltage and Short Circuit Protection Applications Low Profile Racks Computer Peripherals POS Terminals Routers Network Hubs Gaming Machines Safety Approvals cUL/UL TUV CE (Low Voltage Directive)

120 Watt Low Cost Open Frame Power Supply PSA120 Single Output Series
Features

  • 3" × 5" Footprint
  • Low Cost
  • Low Profile fits 1U Height Requirement
  • Zero Minimum Load
  • Class B Conducted EMI
  • Over Voltage and Short Circuit Protection
    Applications
  • Low Profile Racks
  • Computer Peripherals
  • POS Terminals
  • Routers
  • Network Hubs
  • Gaming Machines
    Safety Approvals
  • cUL/UL
  • TUV
  • CE (Low Voltage Directive)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70124089
Product Name POWER SUPPLY, LOW COST OPEN FRAME, SINGLE OUTPUT, 120 WATT, 24V, 5A: ROHS COMPLI
Type DC Power Supply
Form Factor Open Frame
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers