Phihong PPL200U-120 AC/DC Adapter
12V 192W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 2047303 | 993-1473-ND |
| Product Name | AC/DC Adapters | AC DC Desktop, Wall Power Adapters |
| Type | AC / DC Adapter | 1 |
| Adapter Plug Type | Iec | |
| Regulatory Compliance | RoHS Compliant | ROHS COMP |
| DC Output Voltage | 12.0 volts | 12.0 volts |
| Number of Outputs | 5 # |