GAN SERIES - DESKTOP - C14
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 993-AA280U-200B-R-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | 1 |
| Form Factor | Desktop / Free Standing |
| Operating Temperature | 0 to 35 C (32 to 95 F) |
| AC Output Voltage | 20.0 volts |