PHD, Inc. Compact Rail Thruster Pneumatic Slide STP

Description
Series STP Slides provide smooth precise movement with high accuracy at twice the thrust of a single bore cylinder. Standard internal and external shock pads eliminate metal to metal contact reducing noise and end-of-travel impact forces. Advantages: Five bore sizes, three travel lengths, available in both imperial and metric versions.
Datasheet
Description
Series STP Slides provide smooth precise movement with high accuracy at twice the thrust of a single bore cylinder. Standard internal and external shock pads eliminate metal to metal contact reducing noise and end-of-travel impact forces. Advantages: Five bore sizes, three travel lengths, available in both imperial and metric versions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Rail Thruster Pneumatic Slide - STP - PHD, Inc.
Fort Wayne, IN, USA
Compact Rail Thruster Pneumatic Slide
STP
Compact Rail Thruster Pneumatic Slide STP
Series STP Slides provide smooth precise movement with high accuracy at twice the thrust of a single bore cylinder. Standard internal and external shock pads eliminate metal to metal contact reducing noise and end-of-travel impact forces. Advantages: Five bore sizes, three travel lengths, available in both imperial and metric versions.

Series STP Slides provide smooth precise movement with high accuracy at twice the thrust of a single bore cylinder. Standard internal and external shock pads eliminate metal to metal contact reducing noise and end-of-travel impact forces.
Advantages:
Five bore sizes, three travel lengths, available in both imperial and metric versions.

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Linear Slides and Linear Stages
Product Number STP
Product Name Compact Rail Thruster Pneumatic Slide
Rated Speed 30 to 36 in/sec (45.72 to 54.86 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360912 - RS Components, Ltd.
Specs
Carriage Load 2855 lbs (1295 kg)
View Details
Single Axis Stages - KS Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
Features Cleanroom Rated
View Details
CHARON2 Stacked Platform - CHARON2 XT 0205 x 0000 - ETEL S.A.
Specs
Axis Configuration X Axis Only; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 8.07 inch (0.0 to 205 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details