130 1150EG -- FLAT/PLAIN WASHER - NON METRIC
PHD Manufacturing, Inc.
Flat/Plain Washer - Non Metric
130 1150EG
Description
FASTENER SIZE 1-1/2 INCH
FINISH/COATING ZINC ELECTROPLATED
INNER DIAMETER 1-5/8 INCH
INNER DIAMETER - DECIMAL 1.625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 1-5/8
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 3-1/2 INCH
OUTER DIAMETER - DECIMAL 3.5
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 3-1/2
TYPE ROUND
130 MODEL
WEIGHT 0.38 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
Description
FASTENER SIZE 1-1/2 INCH
FINISH/COATING ZINC ELECTROPLATED
INNER DIAMETER 1-5/8 INCH
INNER DIAMETER - DECIMAL 1.625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 1-5/8
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 3-1/2 INCH
OUTER DIAMETER - DECIMAL 3.5
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 3-1/2
TYPE ROUND
130 MODEL
WEIGHT 0.38 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
Datasheet
Suppliers
FASTENER SIZE 1-1/2 INCH
FINISH/COATING ZINC ELECTROPLATED
INNER DIAMETER 1-5/8 INCH
INNER DIAMETER - DECIMAL 1.625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 1-5/8
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 3-1/2 INCH
OUTER DIAMETER - DECIMAL 3.5
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 3-1/2
TYPE ROUND
130 MODEL
WEIGHT 0.38 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FASTENER SIZE 1-1/2 INCH
- FINISH/COATING ZINC ELECTROPLATED
- INNER DIAMETER 1-5/8 INCH
- INNER DIAMETER - DECIMAL 1.625
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 1-5/8
- MATERIAL LOW CARBON STEEL
- OUTER DIAMETER 3-1/2 INCH
- OUTER DIAMETER - DECIMAL 3.5
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 3-1/2
- TYPE ROUND
- 130 MODEL
- WEIGHT 0.38 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
130 1150EG |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Washer Type
Beveled; Square or Rectangle
Material
HardenedSteel
Finish
Plain
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
3 suppliers
Golden Collar Technology Co., Ltd .
Washer Type
Flat or USS
Material
PTFE
Metric Size
M6
View Details
ZAGO Manufacturing Company, Inc.
Washer Type
Self-sealing
Material
Steel; Rubber
View Details