130 1037EG -- FLAT/PLAIN WASHER - NON METRIC
PHD Manufacturing, Inc.
Flat/Plain Washer - Non Metric
130 1037EG
Description
FASTENER SIZE 3/8 INCH
FINISH/COATING ZINC ELECTROPLATED
INNER DIAMETER 7/16 INCH
INNER DIAMETER - DECIMAL .4375
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 7/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 1 INCH
OUTER DIAMETER - DECIMAL 1
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1
TYPE ROUND
130 MODEL
WEIGHT 0.02 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
Description
FASTENER SIZE 3/8 INCH
FINISH/COATING ZINC ELECTROPLATED
INNER DIAMETER 7/16 INCH
INNER DIAMETER - DECIMAL .4375
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 7/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 1 INCH
OUTER DIAMETER - DECIMAL 1
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1
TYPE ROUND
130 MODEL
WEIGHT 0.02 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
Datasheet
Suppliers
FASTENER SIZE 3/8 INCH
FINISH/COATING ZINC ELECTROPLATED
INNER DIAMETER 7/16 INCH
INNER DIAMETER - DECIMAL .4375
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 7/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 1 INCH
OUTER DIAMETER - DECIMAL 1
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1
TYPE ROUND
130 MODEL
WEIGHT 0.02 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FASTENER SIZE 3/8 INCH
- FINISH/COATING ZINC ELECTROPLATED
- INNER DIAMETER 7/16 INCH
- INNER DIAMETER - DECIMAL .4375
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 7/16
- MATERIAL LOW CARBON STEEL
- OUTER DIAMETER 1 INCH
- OUTER DIAMETER - DECIMAL 1
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 1
- TYPE ROUND
- 130 MODEL
- WEIGHT 0.02 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
130 1037EG |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Wedge Locking
Material
Steel (optional feature); StainlessSteel (optional feature)
Finish
ZincPlated (optional feature)
View Details
ZAGO Manufacturing Company, Inc.
Washer Type
Self-sealing
Material
Steel; StainlessSteel
Finish
BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Washer Type
Beveled; Square or Rectangle
Material
HardenedSteel
Finish
Plain
View Details
Material
Steel
Finish
BlackOxide
Thickness
0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details