130 0150PL -- FLAT/PLAIN WASHER - NON METRIC
PHD Manufacturing, Inc.
Flat/Plain Washer - Non Metric
130 0150PL
Description
FASTENER SIZE 1-1/2 INCH
FINISH/COATING PLAIN
INNER DIAMETER 1-5/8 INCH
INNER DIAMETER - DECIMAL 1.625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 1-5/8
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 3-1/2 INCH
OUTER DIAMETER - DECIMAL 3.5
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 3-1/2
TYPE ROUND
130 MODEL
WEIGHT 0.38 LB
Description
FASTENER SIZE 1-1/2 INCH
FINISH/COATING PLAIN
INNER DIAMETER 1-5/8 INCH
INNER DIAMETER - DECIMAL 1.625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 1-5/8
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 3-1/2 INCH
OUTER DIAMETER - DECIMAL 3.5
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 3-1/2
TYPE ROUND
130 MODEL
WEIGHT 0.38 LB
Datasheet
Suppliers
FASTENER SIZE 1-1/2 INCH
FINISH/COATING PLAIN
INNER DIAMETER 1-5/8 INCH
INNER DIAMETER - DECIMAL 1.625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 1-5/8
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 3-1/2 INCH
OUTER DIAMETER - DECIMAL 3.5
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 3-1/2
TYPE ROUND
130 MODEL
WEIGHT 0.38 LB
- FASTENER SIZE 1-1/2 INCH
- FINISH/COATING PLAIN
- INNER DIAMETER 1-5/8 INCH
- INNER DIAMETER - DECIMAL 1.625
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 1-5/8
- MATERIAL LOW CARBON STEEL
- OUTER DIAMETER 3-1/2 INCH
- OUTER DIAMETER - DECIMAL 3.5
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 3-1/2
- TYPE ROUND
- 130 MODEL
- WEIGHT 0.38 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
130 0150PL |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Flat or USS
Material
Steel; High Carbon Steel
Finish
BlackOxide
View Details
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Material
StainlessSteel; Stainless Steel
Finish
Plain
Inside Diameter
0.197 inch (5.000 mm)
View Details