130 0087PL -- FLAT/PLAIN WASHER - NON METRIC
PHD Manufacturing, Inc.
Flat/Plain Washer - Non Metric
130 0087PL
Description
FASTENER SIZE 7/8 INCH
FINISH/COATING PLAIN
INNER DIAMETER 15/16 INCH
INNER DIAMETER - DECIMAL .9375
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 15/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 2-1/4 INCH
OUTER DIAMETER - DECIMAL 2.25
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 2-1/4
TYPE ROUND
130 MODEL
WEIGHT 0.15 LB
Description
FASTENER SIZE 7/8 INCH
FINISH/COATING PLAIN
INNER DIAMETER 15/16 INCH
INNER DIAMETER - DECIMAL .9375
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 15/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 2-1/4 INCH
OUTER DIAMETER - DECIMAL 2.25
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 2-1/4
TYPE ROUND
130 MODEL
WEIGHT 0.15 LB
Datasheet
Suppliers
FASTENER SIZE 7/8 INCH
FINISH/COATING PLAIN
INNER DIAMETER 15/16 INCH
INNER DIAMETER - DECIMAL .9375
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 15/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 2-1/4 INCH
OUTER DIAMETER - DECIMAL 2.25
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 2-1/4
TYPE ROUND
130 MODEL
WEIGHT 0.15 LB
- FASTENER SIZE 7/8 INCH
- FINISH/COATING PLAIN
- INNER DIAMETER 15/16 INCH
- INNER DIAMETER - DECIMAL .9375
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 15/16
- MATERIAL LOW CARBON STEEL
- OUTER DIAMETER 2-1/4 INCH
- OUTER DIAMETER - DECIMAL 2.25
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 2-1/4
- TYPE ROUND
- 130 MODEL
- WEIGHT 0.15 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
130 0087PL |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
Washer Type
Flat or USS
Material
PTFE
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details