PFLITSCH GmbH & Co. KG Cable gland PFLITSCH blueglobe M20x1.5 - bg 220VA bg 220VA

Description
Cable gland PFLITSCH blueglobe M20x1.5 - bg 220VA - 96572.7
Datasheet
Description
Cable gland PFLITSCH blueglobe M20x1.5 - bg 220VA - 96572.7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable gland PFLITSCH blueglobe M20x1.5 - bg 220VA -  - Automation24, Inc.
King of Prussia, PA, United States
Cable gland PFLITSCH blueglobe M20x1.5 - bg 220VA
Cable gland PFLITSCH blueglobe M20x1.5 - bg 220VA
Cable gland PFLITSCH blueglobe M20x1.5 - bg 220VA - 96572.7

Cable gland PFLITSCH blueglobe M20x1.5 - bg 220VA - 96572.7

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable gland PFLITSCH blueglobe M20x1.5 - bg 220VA
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Cable Glands - 2116796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1969 to 0.3543 inch (5 to 9 mm)
View Details