PFLITSCH GmbH & Co. KG Cable gland PFLITSCH blueglobe M16x1.5 - bg 216ms bg 216ms

Description
Cable gland PFLITSCH blueglobe M16x1.5 - bg 216ms - 96571.6
Datasheet
Description
Cable gland PFLITSCH blueglobe M16x1.5 - bg 216ms - 96571.6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable gland PFLITSCH blueglobe M16x1.5 - bg 216ms -  - Automation24, Inc.
King of Prussia, PA, United States
Cable gland PFLITSCH blueglobe M16x1.5 - bg 216ms
Cable gland PFLITSCH blueglobe M16x1.5 - bg 216ms
Cable gland PFLITSCH blueglobe M16x1.5 - bg 216ms - 96571.6

Cable gland PFLITSCH blueglobe M16x1.5 - bg 216ms - 96571.6

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable gland PFLITSCH blueglobe M16x1.5 - bg 216ms
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1856094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.8661 inch (22 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details