PFLITSCH GmbH & Co. KG Cable gland PFLITSCH blueglobe M12x1.5 - bg 212ms bg 212ms

Description
Cable gland PFLITSCH blueglobe M12x1.5 - bg 212ms - 96570.6
Datasheet
Description
Cable gland PFLITSCH blueglobe M12x1.5 - bg 212ms - 96570.6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable gland PFLITSCH blueglobe M12x1.5 - bg 212ms -  - Automation24, Inc.
King of Prussia, PA, United States
Cable gland PFLITSCH blueglobe M12x1.5 - bg 212ms
Cable gland PFLITSCH blueglobe M12x1.5 - bg 212ms
Cable gland PFLITSCH blueglobe M12x1.5 - bg 212ms - 96570.6

Cable gland PFLITSCH blueglobe M12x1.5 - bg 212ms - 96570.6

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable gland PFLITSCH blueglobe M12x1.5 - bg 212ms
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details