PFLITSCH GmbH & Co. KG Terminal Blk/Strip Wiring Dev 21340.6

Description
PG 13.5 MULTI CABLE NPB/TPE 2X3MM. FREE 2 YEAR RADWELL WARRANTY
Description
PG 13.5 MULTI CABLE NPB/TPE 2X3MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 25317462 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
25317462
Terminal Blk/Strip Wiring Dev 25317462
PG 13.5 MULTI CABLE NPB/TPE 2X3MM. FREE 2 YEAR RADWELL WARRANTY

PG 13.5 MULTI CABLE NPB/TPE 2X3MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 25317462
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2849.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details