The SplitFlow 80 Neo is a turbomolecular vacuum pump designed for portable analytical applications, featuring a compact design and omnidirectional mounting capability. It has a maximum pumping speed of 67 l/s for N₂, 48 l/s for H₂, 58 l/s for He, and 66 l/s for Ar, with compression ratios up to 1 × 10¹¹ for N₂ and Ar, and 1.3 × 10⁷ for He. Gas throughput ranges from 0.54 hPa·l/s for Ar to 15.3 hPa·l/s for H₂. The fore-vacuum maximum is 22 hPa for N₂ and Ar, and 14 hPa for H₂. Run-up time is 75 seconds, sound pressure level is 48 dB(A) per EN ISO 2151, and weight is approximately 1.7 to 3.4 kg depending on flange size. It features HV flanges DN 63 CF-F or DN 63 ISO-K.
High performance: Maximum compression and high gas throughput due to an extended thermal operating range. Flexible: Suitable for use in all portable analytical applications thanks to its compact design and ability to mount the pump in any orientation. Easy system integration: Compact footprint simplifies integration into small analytical instruments and vacuum systems.
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | SplitFlow 80 Neo |
| Product Name | Turbomolecular vacuum pumps |
| Configuration | Individual Vacuum Pump |