HiScroll 6 is a scroll vacuum pump designed for high-performance evacuation with low noise and energy consumption. It has a pumping speed of 6.1 m³/h at 50 Hz and 7.2 m³/h in boost mode, with an ultimate pressure of 0.015 hPa (gas-ballast valve closed) and 0.07 hPa (gas-ballast valve open). Power consumption at ultimate pressure is 165 W, and 80 W at standby speed. The motor operates at a nominal speed of 2500 min⁻¹, with a sound pressure level of 48 dB(A). It weighs approximately 19 kg and measures 380 x 220 x 257 mm, with DN 25 ISO-KF inlet and outlet connections.
High performance: Excellent performance when evacuating against atmosphere, constantly high pumping speeds, short cycle times Quiet: Low noise and vibration levels, ideal for use in noise-sensitive working environments Low operating costs: More than 50% lower energy consumption compared to conventional scroll vacuum pumps, no operating fluids necessary
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | HiScroll 6 |
| Product Name | Scroll vacuum pumps |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary |
| Ultimate Vacuum | 0.0113 torr (29.92 in Hg vac) |