HiScroll 12 is a scroll vacuum pump designed for high-performance evacuation with low noise and energy consumption. It has a pumping speed of 12.1 m³/h at 50 Hz and 12.1 m³/h at 60 Hz, increasing to 14 m³/h in boost mode. The ultimate pressure is 0.006 hPa with the gas-ballast valve closed and 0.05 hPa with it open in stage 1. Power consumption at ultimate pressure is 190 W and 100 W at standby speed. The motor speed ranges from 624 to 1870 min⁻¹ with a nominal speed of 1560 min⁻¹. Sound pressure level is 47 dB(A) per ISO 3744. Dimensions are 419 x 265 x 304 mm, and it weighs approximately 24 kg. Gas inlet and outlet are DN 25 ISO-KF.
High performance: Excellent performance when evacuating against atmosphere, constantly high pumping speeds, short cycle times Quiet: Low noise and vibration levels, ideal for use in noise-sensitive working environments Low operating costs: More than 50% lower energy consumption compared to conventional scroll vacuum pumps, no operating fluids necessary
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | HiScroll 12 |
| Product Name | Scroll vacuum pumps |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary |
| Ultimate Vacuum | 0.0045 torr (29.92 in Hg vac) |