Pfannenberg Top Mount Filterfans®, PF Series PTF 61000

Description
Our PTF 61000 (NEMA Type 12) Top Mount Filterfans® reach a particularly high airflow and at the same time provide an IP 54, Type 12 system of protection. Our Top Mount Filterfans® guarantee an optimum passage of air and even temperature distribution (natural air convection is supported). Color: RAL 7035 (light grey) FEATURES NEMA Type 12 Protection The closed frame design prevents unfiltered air from penetrating the cabinet. Patented Tool-Less 4 Corner Fastening System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest Quality Fans German manufactured fans that exceed industry standards for quality, performance and service life. Highest System Airflow Compared to Competitors Filter Fans The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt. Globally Compatible ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TüV, NEMA, UL, CSA and EAC. Versatile Options Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications. Aesthetically Pleasing Design Using Neutral Colors Available in a standard RAL 7035 Grey. These units blend in well with the modern styles and colors used for existing machines and systems.
Description
Our PTF 61000 (NEMA Type 12) Top Mount Filterfans® reach a particularly high airflow and at the same time provide an IP 54, Type 12 system of protection. Our Top Mount Filterfans® guarantee an optimum passage of air and even temperature distribution (natural air convection is supported). Color: RAL 7035 (light grey) FEATURES NEMA Type 12 Protection The closed frame design prevents unfiltered air from penetrating the cabinet. Patented Tool-Less 4 Corner Fastening System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest Quality Fans German manufactured fans that exceed industry standards for quality, performance and service life. Highest System Airflow Compared to Competitors Filter Fans The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt. Globally Compatible ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TüV, NEMA, UL, CSA and EAC. Versatile Options Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications. Aesthetically Pleasing Design Using Neutral Colors Available in a standard RAL 7035 Grey. These units blend in well with the modern styles and colors used for existing machines and systems.

Suppliers

Company
Product
Description
Supplier Links
Top Mount Filterfans®, PF Series - PTF 61000 - Pfannenberg
Lancaster, NY, USA
Top Mount Filterfans®, PF Series
PTF 61000
Top Mount Filterfans®, PF Series PTF 61000
Our PTF 61000 (NEMA Type 12) Top Mount Filterfans® reach a particularly high airflow and at the same time provide an IP 54, Type 12 system of protection. Our Top Mount Filterfans® guarantee an optimum passage of air and even temperature distribution (natural air convection is supported). Color: RAL 7035 (light grey) FEATURES NEMA Type 12 Protection The closed frame design prevents unfiltered air from penetrating the cabinet. Patented Tool-Less 4 Corner Fastening System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest Quality Fans German manufactured fans that exceed industry standards for quality, performance and service life. Highest System Airflow Compared to Competitors Filter Fans The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt. Globally Compatible ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TüV, NEMA, UL, CSA and EAC. Versatile Options Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications. Aesthetically Pleasing Design Using Neutral Colors Available in a standard RAL 7035 Grey. These units blend in well with the modern styles and colors used for existing machines and systems.

Our PTF 61000 (NEMA Type 12) Top Mount Filterfans® reach a particularly high airflow and at the same time provide an IP 54, Type 12 system of protection. Our Top Mount Filterfans® guarantee an optimum passage of air and even temperature distribution (natural air convection is supported). Color: RAL 7035 (light grey)

FEATURES

NEMA Type 12 Protection

The closed frame design prevents unfiltered air from penetrating the cabinet.

Patented Tool-Less 4 Corner Fastening System

The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR.

Highest Quality Fans

German manufactured fans that exceed industry standards for quality, performance and service life.

Highest System Airflow Compared to Competitors Filter Fans

The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt.

Globally Compatible

ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TÜV, NEMA, UL, CSA and EAC.

Versatile Options

Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications.

Aesthetically Pleasing Design Using Neutral Colors

Available in a standard RAL 7035 Grey. These units blend in well with the modern styles and colors used for existing machines and systems.

Supplier's Site

Technical Specifications

  Pfannenberg
Product Category Electronic Cooling Fans
Product Number PTF 61000
Product Name Top Mount Filterfans®, PF Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 441 SCFM (750 m³/hr)
Maximum Sound Level 77 dbA
Nominal Voltage 115 to 230 volts
Nominal Power 150 to 160 watts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 299DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.1 SCFM (63.06 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164093 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Replacement Bulb For Dl 026, 120 Vac Light Rohs Compliant Stego - 82K8898 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details