Pfannenberg Mini Radiant Heater PRH-M

Description
Our PRH-M Mini Radiant Heaters are available in 3 models ranging from 10 W – 30 W. These small heaters are ideal for small outdoor enclosures, preventing condensate formation. Housing: Black anodized aluminum FEATURES Easy Mounting Options Unit can be connected to a standard DIN rail without tools using the included snap fastener. Multiple Performance Ratings The PRH-M is available in 3 different performance based models from 10 W to 30 W. Choose the total heat to be distributed based on your calculated requirements. Ultra Compact Design At just slightly over 1′ wide and under 3′ tall, this compact design easily installs into areas that have a limited installation space. Durable Long Lasting With its rugged design, solid construction and no moving parts you can count on the PRH-M Heater to perform consistently over a long period of time. Reduced Installation Time The PRH-M Heater supports multiple voltage and includes a hard wired 12′ (300mm) electronic cord to easily install within the electrical enclosure. UL Certified Heaters are UL Recognized to NITW2 standards allowing for easy integration into UL 508A panels.
Datasheet
Description
Our PRH-M Mini Radiant Heaters are available in 3 models ranging from 10 W – 30 W. These small heaters are ideal for small outdoor enclosures, preventing condensate formation. Housing: Black anodized aluminum FEATURES Easy Mounting Options Unit can be connected to a standard DIN rail without tools using the included snap fastener. Multiple Performance Ratings The PRH-M is available in 3 different performance based models from 10 W to 30 W. Choose the total heat to be distributed based on your calculated requirements. Ultra Compact Design At just slightly over 1′ wide and under 3′ tall, this compact design easily installs into areas that have a limited installation space. Durable Long Lasting With its rugged design, solid construction and no moving parts you can count on the PRH-M Heater to perform consistently over a long period of time. Reduced Installation Time The PRH-M Heater supports multiple voltage and includes a hard wired 12′ (300mm) electronic cord to easily install within the electrical enclosure. UL Certified Heaters are UL Recognized to NITW2 standards allowing for easy integration into UL 508A panels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Radiant Heater - PRH-M - Pfannenberg
Lancaster, NY, USA
Mini Radiant Heater
PRH-M
Mini Radiant Heater PRH-M
Our PRH-M Mini Radiant Heaters are available in 3 models ranging from 10 W – 30 W. These small heaters are ideal for small outdoor enclosures, preventing condensate formation. Housing: Black anodized aluminum FEATURES Easy Mounting Options Unit can be connected to a standard DIN rail without tools using the included snap fastener. Multiple Performance Ratings The PRH-M is available in 3 different performance based models from 10 W to 30 W. Choose the total heat to be distributed based on your calculated requirements. Ultra Compact Design At just slightly over 1′ wide and under 3′ tall, this compact design easily installs into areas that have a limited installation space. Durable Long Lasting With its rugged design, solid construction and no moving parts you can count on the PRH-M Heater to perform consistently over a long period of time. Reduced Installation Time The PRH-M Heater supports multiple voltage and includes a hard wired 12′ (300mm) electronic cord to easily install within the electrical enclosure. UL Certified Heaters are UL Recognized to NITW2 standards allowing for easy integration into UL 508A panels.

Our PRH-M Mini Radiant Heaters are available in 3 models ranging from 10 W – 30 W. These small heaters are ideal for small outdoor enclosures, preventing condensate formation. Housing: Black anodized aluminum

FEATURES

Easy Mounting Options

Unit can be connected to a standard DIN rail without tools using the included snap fastener.

Multiple Performance Ratings

The PRH-M is available in 3 different performance based models from 10 W to 30 W. Choose the total heat to be distributed based on your calculated requirements.

Ultra Compact Design

At just slightly over 1″ wide and under 3″ tall, this compact design easily installs into areas that have a limited installation space.

Durable Long Lasting

With its rugged design, solid construction and no moving parts you can count on the PRH-M Heater to perform consistently over a long period of time.

Reduced Installation Time

The PRH-M Heater supports multiple voltage and includes a hard wired 12″ (300mm) electronic cord to easily install within the electrical enclosure.

UL Certified

Heaters are UL Recognized to NITW2 standards allowing for easy integration into UL 508A panels.

Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Electric Heaters
Product Number PRH-M
Product Name Mini Radiant Heater
Heater Type Radiant Heater; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 95 to 140 F (35 to 60 C)
Heating Capacity 0.01 to 0.03 kW (0.0341 to 0.1024 MBH)
Sleeve (Sheath) Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details
Enclosure Heaters - 3443652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
View Details
Fastener Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 100.00 kW (341 MBH)
Applications Annealing or Heat Treating
View Details