Pfannenberg Filter, Exhaust, For Pf1000; Product Range Pfannenberg PFA1000

Description
FILTER, EXHAUST, FOR PF1000; Product Range:-; Enclosure Material:Stainless Steel; Accessory Type:Exhaust Filter; Body Colour:Grey; External Depth:14mm; External Height:105mm; External Width:105mm; Fixing Centres:92mm; IP / NEMA
Datasheet
Description
FILTER, EXHAUST, FOR PF1000; Product Range:-; Enclosure Material:Stainless Steel; Accessory Type:Exhaust Filter; Body Colour:Grey; External Depth:14mm; External Height:105mm; External Width:105mm; Fixing Centres:92mm; IP / NEMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Exhaust, For Pf1000; Product Range Pfannenberg - 14J6214 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Exhaust, For Pf1000; Product Range Pfannenberg
14J6214
Filter, Exhaust, For Pf1000; Product Range Pfannenberg 14J6214
FILTER, EXHAUST, FOR PF1000; Product Range:-; Enclosure Material:Stainless Steel; Accessory Type:Exhaust Filter; Body Colour:Grey; External Depth:14mm; External Height:105mm; External Width:105mm; Fixing Centres:92mm; IP / NEMA

FILTER, EXHAUST, FOR PF1000; Product Range:-; Enclosure Material:Stainless Steel; Accessory Type:Exhaust Filter; Body Colour:Grey; External Depth:14mm; External Height:105mm; External Width:105mm; Fixing Centres:92mm; IP / NEMA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 14J6214
Product Name Filter, Exhaust, For Pf1000; Product Range Pfannenberg
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3185A460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details