Our PFA 60000 (NEMA Type 12) Exhaust Filters provide an IP 54, Type 12 system of protection. Exhaust Filters come with integrated foam seal to enclosure and are easy to install thanks to their snap fastener developed and patented by Pfannenberg. Color: RAL 7035 (light grey); also available in RAL 9011 (black)
| Pfannenberg | |
|---|---|
| Product Category | Air Filters (industrial) |
| Product Number | PFA 60000 |
| Product Name | Exhaust Filter, PFA Series |
| Construction | Fan Filters; (Frame / Assembly) |
| Frame / Assembly Material | Injection-molded Thermoplastic, Self-extinguishing, UL 94 VO |
| Features | EMI / RFI Protection (optional feature) |