Pfannenberg Pneumatic Filter PFA-3000

Description
DISCONTINUED BY MANUFACTURER, EXHAUST FILTER, FOR PF2500+3000, IP54, 250X250MM, SYNTHETIC FIBRE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, EXHAUST FILTER, FOR PF2500+3000, IP54, 250X250MM, SYNTHETIC FIBRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 38829033 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
38829033
Pneumatic Filter 38829033
DISCONTINUED BY MANUFACTURER, EXHAUST FILTER, FOR PF2500+3000, IP54, 250X250MM, SYNTHETIC FIBRE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, EXHAUST FILTER, FOR PF2500+3000, IP54, 250X250MM, SYNTHETIC FIBRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 38829033
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
60mm Fan Filter Media 30PPI - 09250-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Fan Filters - 7374106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Aluminium, stainless steel
Length 3.15 inch (80 mm)
View Details