Pfannenberg Fan, Filtered, Ip54, 255M3/hr; Product Range Pfannenberg PF3000 (230V)

Description
FAN, FILTERED, IP54, 255M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplast ic; Colour:Grey; External Depth:121mm; External Height:250mm; External Length / Height:250mm; External RoHS Compliant: Yes
Datasheet
Description
FAN, FILTERED, IP54, 255M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplast ic; Colour:Grey; External Depth:121mm; External Height:250mm; External Length / Height:250mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan, Filtered, Ip54, 255M3/hr; Product Range Pfannenberg - 93K2134 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Filtered, Ip54, 255M3/hr; Product Range Pfannenberg
93K2134
Fan, Filtered, Ip54, 255M3/hr; Product Range Pfannenberg 93K2134
FAN, FILTERED, IP54, 255M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplast ic; Colour:Grey; External Depth:121mm; External Height:250mm; External Length / Height:250mm; External RoHS Compliant: Yes

FAN, FILTERED, IP54, 255M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplastic; Colour:Grey; External Depth:121mm; External Height:250mm; External Length / Height:250mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 93K2134
Product Name Fan, Filtered, Ip54, 255M3/hr; Product Range Pfannenberg
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3461C460N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details