Pfannenberg Fan, Filtered, Ip54, 70M3/hr; Product Range Pfannenberg PF22.000 (230V)

Description
FAN, FILTERED, IP54, 70M3/HR; Product Range:-; Enclosure Material:Thermoplast ic; Cooling Capacity:-; External Height - Metric:145mm; External Width - Metric:145mm; External Depth - Metric:75mm; External Height - Imperial:5.7086645"; RoHS Compliant: Yes
Datasheet
Description
FAN, FILTERED, IP54, 70M3/HR; Product Range:-; Enclosure Material:Thermoplast ic; Cooling Capacity:-; External Height - Metric:145mm; External Width - Metric:145mm; External Depth - Metric:75mm; External Height - Imperial:5.7086645"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan, Filtered, Ip54, 70M3/hr; Product Range Pfannenberg - 61T7771 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Filtered, Ip54, 70M3/hr; Product Range Pfannenberg
61T7771
Fan, Filtered, Ip54, 70M3/hr; Product Range Pfannenberg 61T7771
FAN, FILTERED, IP54, 70M3/HR; Product Range:-; Enclosure Material:Thermoplast ic; Cooling Capacity:-; External Height - Metric:145mm; External Width - Metric:145mm; External Depth - Metric:75mm; External Height - Imperial:5.7086645"; RoHS Compliant: Yes

FAN, FILTERED, IP54, 70M3/HR; Product Range:-; Enclosure Material:Thermoplastic; Cooling Capacity:-; External Height - Metric:145mm; External Width - Metric:145mm; External Depth - Metric:75mm; External Height - Imperial:5.7086645"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 61T7771
Product Name Fan, Filtered, Ip54, 70M3/hr; Product Range Pfannenberg
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3245A460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details