Pfannenberg Hygrostat FLZ 600-610

Description
Our FLZ 600-610 Series Hygrostat and combined Hygrostat/Thermostat models are ideal for controlling cabinet heaters and Filterfans® when a relative humidity is exceeded. Hygrostats help to keep the relative humidity within an enclosure above the dew point, preventing the condensation of water on electrical components and the corrosion of unprotected sheet metal. Housing: ABS high temperature plastic Flexible Mounting Options Unit can be direct mounted or connected to a standard DIN rail without tools using the included snap fastener. Ultra Compact Design At slightly over 1.5′ wide and just over 3′ tall, this compact design easily installs into areas that have a limited installation space. Durable Long-Lasting With its rugged design and solid construction you can count on the FLZ Hygrostats to perform consistently over a long period of time. Energy Saving Solution The FLZ 600 Hygrostat can control the operation of a Filterfan® or heater, turning it on when a preset relative humidity is exceeded. This provides an environmental balance through energy reduction. The FLZ 610 includes an additional control for operation of a Filterfan® or heater, turning it off and on based on a set temperature. UL Certified Thermostats are UL Recognized to NITW2 and NITW8 standards allowing for easy integration into UL 508A panels.
Datasheet
Description
Our FLZ 600-610 Series Hygrostat and combined Hygrostat/Thermostat models are ideal for controlling cabinet heaters and Filterfans® when a relative humidity is exceeded. Hygrostats help to keep the relative humidity within an enclosure above the dew point, preventing the condensation of water on electrical components and the corrosion of unprotected sheet metal. Housing: ABS high temperature plastic Flexible Mounting Options Unit can be direct mounted or connected to a standard DIN rail without tools using the included snap fastener. Ultra Compact Design At slightly over 1.5′ wide and just over 3′ tall, this compact design easily installs into areas that have a limited installation space. Durable Long-Lasting With its rugged design and solid construction you can count on the FLZ Hygrostats to perform consistently over a long period of time. Energy Saving Solution The FLZ 600 Hygrostat can control the operation of a Filterfan® or heater, turning it on when a preset relative humidity is exceeded. This provides an environmental balance through energy reduction. The FLZ 610 includes an additional control for operation of a Filterfan® or heater, turning it off and on based on a set temperature. UL Certified Thermostats are UL Recognized to NITW2 and NITW8 standards allowing for easy integration into UL 508A panels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hygrostat - FLZ 600-610 - Pfannenberg
Lancaster, NY, USA
Hygrostat
FLZ 600-610
Hygrostat FLZ 600-610
Our FLZ 600-610 Series Hygrostat and combined Hygrostat/Thermostat models are ideal for controlling cabinet heaters and Filterfans® when a relative humidity is exceeded. Hygrostats help to keep the relative humidity within an enclosure above the dew point, preventing the condensation of water on electrical components and the corrosion of unprotected sheet metal. Housing: ABS high temperature plastic Flexible Mounting Options Unit can be direct mounted or connected to a standard DIN rail without tools using the included snap fastener. Ultra Compact Design At slightly over 1.5′ wide and just over 3′ tall, this compact design easily installs into areas that have a limited installation space. Durable Long-Lasting With its rugged design and solid construction you can count on the FLZ Hygrostats to perform consistently over a long period of time. Energy Saving Solution The FLZ 600 Hygrostat can control the operation of a Filterfan® or heater, turning it on when a preset relative humidity is exceeded. This provides an environmental balance through energy reduction. The FLZ 610 includes an additional control for operation of a Filterfan® or heater, turning it off and on based on a set temperature. UL Certified Thermostats are UL Recognized to NITW2 and NITW8 standards allowing for easy integration into UL 508A panels.

Our FLZ 600-610 Series Hygrostat and combined Hygrostat/Thermostat models are ideal for controlling cabinet heaters and Filterfans® when a relative humidity is exceeded. Hygrostats help to keep the relative humidity within an enclosure above the dew point, preventing the condensation of water on electrical components and the corrosion of unprotected sheet metal. Housing: ABS high temperature plastic

Flexible Mounting Options

Unit can be direct mounted or connected to a standard DIN rail without tools using the included snap fastener.

Ultra Compact Design

At slightly over 1.5″ wide and just over 3″ tall, this compact design easily installs into areas that have a limited installation space.

Durable Long-Lasting

With its rugged design and solid construction you can count on the FLZ Hygrostats to perform consistently over a long period of time.

Energy Saving Solution

The FLZ 600 Hygrostat can control the operation of a Filterfan® or heater, turning it on when a preset relative humidity is exceeded. This provides an environmental balance through energy reduction. The FLZ 610 includes an additional control for operation of a Filterfan® or heater, turning it off and on based on a set temperature.

UL Certified

Thermostats are UL Recognized to NITW2 and NITW8 standards allowing for easy integration into UL 508A panels.

Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Thermostats
Product Number FLZ 600-610
Product Name Hygrostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Thermostats - B-1002A -  - VICFUSE
Specs
Voltage 32 volts
View Details
Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Thermostats - 2301236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range -49 F (-45 C)
View Details