Pfannenberg Radiant Heater FLH

Description
Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models. Housing: Anodized aluminum FEATURES Flexible Mounting Options Unit can be connected to a standard DIN rail without tools using the included snap fastener. Heat Distribution Our larger FLH 250 and FLH 400 Heaters include a fan to help circulate the heat in larger enclosures, ensuring quick and even distribution. Durable Long-Lasting With its rugged design and solid construction you can count on the FLH Heaters to perform consistently over a long period of time. Reduced Installation Time Save time and money when installing or moving the unit with our UL listed quick connects. UL Certified Heaters are UL Recognized allowing for integration into UL 508A panels.
Datasheet
Description
Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models. Housing: Anodized aluminum FEATURES Flexible Mounting Options Unit can be connected to a standard DIN rail without tools using the included snap fastener. Heat Distribution Our larger FLH 250 and FLH 400 Heaters include a fan to help circulate the heat in larger enclosures, ensuring quick and even distribution. Durable Long-Lasting With its rugged design and solid construction you can count on the FLH Heaters to perform consistently over a long period of time. Reduced Installation Time Save time and money when installing or moving the unit with our UL listed quick connects. UL Certified Heaters are UL Recognized allowing for integration into UL 508A panels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Heater - FLH - Pfannenberg
Lancaster, NY, USA
Radiant Heater
FLH
Radiant Heater FLH
Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models. Housing: Anodized aluminum FEATURES Flexible Mounting Options Unit can be connected to a standard DIN rail without tools using the included snap fastener. Heat Distribution Our larger FLH 250 and FLH 400 Heaters include a fan to help circulate the heat in larger enclosures, ensuring quick and even distribution. Durable Long-Lasting With its rugged design and solid construction you can count on the FLH Heaters to perform consistently over a long period of time. Reduced Installation Time Save time and money when installing or moving the unit with our UL listed quick connects. UL Certified Heaters are UL Recognized allowing for integration into UL 508A panels.

Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models. Housing: Anodized aluminum

FEATURES

Flexible Mounting Options

Unit can be connected to a standard DIN rail without tools using the included snap fastener.

Heat Distribution

Our larger FLH 250 and FLH 400 Heaters include a fan to help circulate the heat in larger enclosures, ensuring quick and even distribution.

Durable Long-Lasting

With its rugged design and solid construction you can count on the FLH Heaters to perform consistently over a long period of time.

Reduced Installation Time

Save time and money when installing or moving the unit with our UL listed quick connects.

UL Certified

Heaters are UL Recognized allowing for integration into UL 508A panels.

Supplier's Site Datasheet
Fan Heater - FLH - Pfannenberg
Lancaster, NY, USA
Fan Heater
FLH
Fan Heater FLH
Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models. Housing: Anodized aluminum FEATURES Flexible Mounting Options Unit can be connected to a standard DIN rail without tools using the included snap fastener. Heat Distribution Our larger FLH 250 and FLH 400 Heaters include a fan to help circulate the heat in larger enclosures, ensuring quick and even distribution. Durable Long-Lasting With its rugged design and solid construction you can count on the FLH Heaters to perform consistently over a long period of time. Reduced Installation Time Save time and money when installing or moving the unit with our UL listed quick connects. UL Certified Heaters are UL Recognized allowing for integration into UL 508A panels.

Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models. Housing: Anodized aluminum

FEATURES

Flexible Mounting Options

Unit can be connected to a standard DIN rail without tools using the included snap fastener.

Heat Distribution

Our larger FLH 250 and FLH 400 Heaters include a fan to help circulate the heat in larger enclosures, ensuring quick and even distribution.

Durable Long-Lasting

With its rugged design and solid construction you can count on the FLH Heaters to perform consistently over a long period of time.

Reduced Installation Time

Save time and money when installing or moving the unit with our UL listed quick connects.

UL Certified

Heaters are UL Recognized allowing for integration into UL 508A panels.

Supplier's Site Datasheet

Technical Specifications

  Pfannenberg Pfannenberg
Product Category Electric Heaters Electric Heaters
Product Number FLH FLH
Product Name Radiant Heater Fan Heater
Heater Type Radiant Heater; Air Heater; EnclosureHeater ForcedAir; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 221 to 302 F (105 to 150 C) 158 to 185 F (70 to 85 C)
Heating Capacity 0.04 to 0.15 kW (0.1535 to 0.5118 MBH) 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
Sleeve (Sheath) Material Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
PTC Heat Conductors - LCH-MX3036 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Maximum Operating (Sheath) Temperature 428 to 446 F (220 to 230 C)
Heating Capacity 0.01 to 2.00 kW (0.0205 to 6.82 MBH)
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Space-saving Enclosure Fan Heater HVI 030 - 03073.9-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details