Pfannenberg Packaged Chiller, EB Series EB 300 WT

Description
Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation. Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications. Ethylene & propylene glycol coolants with proper corrosion inhibitors are available in a variety of packaging options - both full strength and pre-mixed.
Datasheet
Description
Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation. Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications. Ethylene & propylene glycol coolants with proper corrosion inhibitors are available in a variety of packaging options - both full strength and pre-mixed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Packaged Chiller, EB Series - EB 300 WT - Pfannenberg
Lancaster, NY, USA
Packaged Chiller, EB Series
EB 300 WT
Packaged Chiller, EB Series EB 300 WT
Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation. Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications. Ethylene & propylene glycol coolants with proper corrosion inhibitors are available in a variety of packaging options - both full strength and pre-mixed.
  • Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation.
  • Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications.
  • Ethylene & propylene glycol coolants with proper corrosion inhibitors are available in a variety of packaging options - both full strength and pre-mixed.
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Chillers (industrial)
Product Number EB 300 WT
Product Name Packaged Chiller, EB Series
Application Industrial; HVAC
Power Source 460/60/3
Reservoir 31.7 gallons (120 liters)
Condenser Cooling Water-Cooled
Control Panel Features Local; Remote (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

DROP-IN CHILLERS - DVI-5000-O - Dimplex Thermal Solutions
Dimplex Thermal Solutions
Specs
Application Industrial; Machine Tool; Process
Power Source 460/60/3; Other; 460/3/60 (+/- 10%)
Cooling Capacity 9.5 kW (12.73 BHP)
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Electrical - Climate Control - Chillers - EB140WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details