Pfannenberg Side Mount Cooling Unit, 460 V DTS 3161 SL

Description
Our DTS 3161 SL (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units are designed to fit shallow enclosures vs 31X1 standard model. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351 FEATURES ERP Efficiency Certified As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements. High Airflow Backward Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips. Pressure Overload Protection High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit. Corrosion Protection Outdoor and washdown units have a special coating on pipes and coils on the ambient side of the unit to provide maximum protection from saltwater, sour gas, and other corrosive substances. Environmentally Friendly Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment. Self Protected from Harsh Environments Our unit is uniquely designed to protect itself in NEMA 3R, 4, and 4X environments. An example of this is the location of our control electronics within our dry, cool interior circuit. Maintenance Free, Filterless Design The wide fin spacing is less susceptible to clogging from dirt buildup which can cause the unit to work harder and hamper efficiency. Active Condensate Management Condensation is a natural by-product of refrigeration. The heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets.To conserve power, this heater only activates when necessary. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Thermal Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range. High Ambient Performance The DTS 3000 Series Cooling Units were designed utilizing high temperature compressors and larger condensers. Both the indoor NEMA Type 12 units and outdoor units perform very well in environments that require cooling where the maximum ambient temperature is 131° F. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine.
Datasheet
Description
Our DTS 3161 SL (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units are designed to fit shallow enclosures vs 31X1 standard model. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351 FEATURES ERP Efficiency Certified As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements. High Airflow Backward Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips. Pressure Overload Protection High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit. Corrosion Protection Outdoor and washdown units have a special coating on pipes and coils on the ambient side of the unit to provide maximum protection from saltwater, sour gas, and other corrosive substances. Environmentally Friendly Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment. Self Protected from Harsh Environments Our unit is uniquely designed to protect itself in NEMA 3R, 4, and 4X environments. An example of this is the location of our control electronics within our dry, cool interior circuit. Maintenance Free, Filterless Design The wide fin spacing is less susceptible to clogging from dirt buildup which can cause the unit to work harder and hamper efficiency. Active Condensate Management Condensation is a natural by-product of refrigeration. The heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets.To conserve power, this heater only activates when necessary. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Thermal Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range. High Ambient Performance The DTS 3000 Series Cooling Units were designed utilizing high temperature compressors and larger condensers. Both the indoor NEMA Type 12 units and outdoor units perform very well in environments that require cooling where the maximum ambient temperature is 131° F. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mount Cooling Unit, 460 V - DTS 3161 SL - Pfannenberg
Lancaster, NY, USA
Side Mount Cooling Unit, 460 V
DTS 3161 SL
Side Mount Cooling Unit, 460 V DTS 3161 SL
Our DTS 3161 SL (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units are designed to fit shallow enclosures vs 31X1 standard model. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351 FEATURES ERP Efficiency Certified As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements. High Airflow Backward Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips. Pressure Overload Protection High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit. Corrosion Protection Outdoor and washdown units have a special coating on pipes and coils on the ambient side of the unit to provide maximum protection from saltwater, sour gas, and other corrosive substances. Environmentally Friendly Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment. Self Protected from Harsh Environments Our unit is uniquely designed to protect itself in NEMA 3R, 4, and 4X environments. An example of this is the location of our control electronics within our dry, cool interior circuit. Maintenance Free, Filterless Design The wide fin spacing is less susceptible to clogging from dirt buildup which can cause the unit to work harder and hamper efficiency. Active Condensate Management Condensation is a natural by-product of refrigeration. The heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets.To conserve power, this heater only activates when necessary. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Thermal Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range. High Ambient Performance The DTS 3000 Series Cooling Units were designed utilizing high temperature compressors and larger condensers. Both the indoor NEMA Type 12 units and outdoor units perform very well in environments that require cooling where the maximum ambient temperature is 131° F. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine.

Our DTS 3161 SL (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units are designed to fit shallow enclosures vs 31X1 standard model. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351

FEATURES

ERP Efficiency Certified

As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements.

High Airflow Backward Curve Impeller Fan

Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan.

Closed Loop Design

Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet.

Thermal Overload Protection

Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips.

Pressure Overload Protection

High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit.

Corrosion Protection

Outdoor and washdown units have a special coating on pipes and coils on the ambient side of the unit to provide maximum protection from saltwater, sour gas, and other corrosive substances.

Environmentally Friendly

Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment.

Self Protected from Harsh Environments

Our unit is uniquely designed to protect itself in NEMA 3R, 4, and 4X environments. An example of this is the location of our control electronics within our dry, cool interior circuit.

Maintenance Free, Filterless Design

The wide fin spacing is less susceptible to clogging from dirt buildup which can cause the unit to work harder and hamper efficiency.

Active Condensate Management

Condensation is a natural by-product of refrigeration. The heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets.To conserve power, this heater only activates when necessary.

Hermetically Sealed Compressor

The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured.

Thermal Expansion Valve

Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range.

High Ambient Performance

The DTS 3000 Series Cooling Units were designed utilizing high temperature compressors and larger condensers. Both the indoor NEMA Type 12 units and outdoor units perform very well in environments that require cooling where the maximum ambient temperature is 131° F.

Rugged Design

Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine.

Supplier's Site Datasheet
Side Mount Cooling Unit, 115V - DTS 3161 SL - Pfannenberg
Lancaster, NY, USA
Side Mount Cooling Unit, 115V
DTS 3161 SL
Side Mount Cooling Unit, 115V DTS 3161 SL
Our DTS 3161 SL (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units are designed to fit shallow enclosures vs 31X1 standard model. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351 FEATURES ERP Efficiency Certified As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements. High Airflow Backward Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips. Pressure Overload Protection High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit. Corrosion Protection Outdoor and washdown units have a special coating on pipes and coils on the ambient side of the unit to provide maximum protection from saltwater, sour gas, and other corrosive substances. Environmentally Friendly Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment. Self Protected from Harsh Environments Our unit is uniquely designed to protect itself in NEMA 3R, 4, and 4X environments. An example of this is the location of our control electronics within our dry, cool interior circuit. Maintenance Free, Filterless Design The wide fin spacing is less susceptible to clogging from dirt buildup which can cause the unit to work harder and hamper efficiency. Active Condensate Management Condensation is a natural by-product of refrigeration. The heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets.To conserve power, this heater only activates when necessary. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Thermal Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range. High Ambient Performance The DTS 3000 Series Cooling Units were designed utilizing high temperature compressors and larger condensers. Both the indoor NEMA Type 12 units and outdoor units perform very well in environments that require cooling where the maximum ambient temperature is 131° F. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine.

Our DTS 3161 SL (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units are designed to fit shallow enclosures vs 31X1 standard model. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351

FEATURES

ERP Efficiency Certified

As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements.

High Airflow Backward Curve Impeller Fan

Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan.

Closed Loop Design

Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet.

Thermal Overload Protection

Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips.

Pressure Overload Protection

High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit.

Corrosion Protection

Outdoor and washdown units have a special coating on pipes and coils on the ambient side of the unit to provide maximum protection from saltwater, sour gas, and other corrosive substances.

Environmentally Friendly

Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment.

Self Protected from Harsh Environments

Our unit is uniquely designed to protect itself in NEMA 3R, 4, and 4X environments. An example of this is the location of our control electronics within our dry, cool interior circuit.

Maintenance Free, Filterless Design

The wide fin spacing is less susceptible to clogging from dirt buildup which can cause the unit to work harder and hamper efficiency.

Active Condensate Management

Condensation is a natural by-product of refrigeration. The heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets.To conserve power, this heater only activates when necessary.

Hermetically Sealed Compressor

The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured.

Thermal Expansion Valve

Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range.

High Ambient Performance

The DTS 3000 Series Cooling Units were designed utilizing high temperature compressors and larger condensers. Both the indoor NEMA Type 12 units and outdoor units perform very well in environments that require cooling where the maximum ambient temperature is 131° F.

Rugged Design

Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine.

Supplier's Site Datasheet
Side Mount Cooling Unit, 230 V - DTS 3161 SL - Pfannenberg
Lancaster, NY, USA
Side Mount Cooling Unit, 230 V
DTS 3161 SL
Side Mount Cooling Unit, 230 V DTS 3161 SL
Our DTS 3161 SL (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units are designed to fit shallow enclosures vs 31X1 standard model. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351 FEATURES ERP Efficiency Certified As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements. High Airflow Backward Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips. Pressure Overload Protection High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit. Corrosion Protection Outdoor and washdown units have a special coating on pipes and coils on the ambient side of the unit to provide maximum protection from saltwater, sour gas, and other corrosive substances. Environmentally Friendly Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment. Self Protected from Harsh Environments Our unit is uniquely designed to protect itself in NEMA 3R, 4, and 4X environments. An example of this is the location of our control electronics within our dry, cool interior circuit. Maintenance Free, Filterless Design The wide fin spacing is less susceptible to clogging from dirt buildup which can cause the unit to work harder and hamper efficiency. Active Condensate Management Condensation is a natural by-product of refrigeration. The heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets.To conserve power, this heater only activates when necessary. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Thermal Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range. High Ambient Performance The DTS 3000 Series Cooling Units were designed utilizing high temperature compressors and larger condensers. Both the indoor NEMA Type 12 units and outdoor units perform very well in environments that require cooling where the maximum ambient temperature is 131° F. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine.

Our DTS 3161 SL (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units are designed to fit shallow enclosures vs 31X1 standard model. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351

FEATURES

ERP Efficiency Certified

As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements.

High Airflow Backward Curve Impeller Fan

Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan.

Closed Loop Design

Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet.

Thermal Overload Protection

Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips.

Pressure Overload Protection

High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit.

Corrosion Protection

Outdoor and washdown units have a special coating on pipes and coils on the ambient side of the unit to provide maximum protection from saltwater, sour gas, and other corrosive substances.

Environmentally Friendly

Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment.

Self Protected from Harsh Environments

Our unit is uniquely designed to protect itself in NEMA 3R, 4, and 4X environments. An example of this is the location of our control electronics within our dry, cool interior circuit.

Maintenance Free, Filterless Design

The wide fin spacing is less susceptible to clogging from dirt buildup which can cause the unit to work harder and hamper efficiency.

Active Condensate Management

Condensation is a natural by-product of refrigeration. The heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets.To conserve power, this heater only activates when necessary.

Hermetically Sealed Compressor

The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured.

Thermal Expansion Valve

Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range.

High Ambient Performance

The DTS 3000 Series Cooling Units were designed utilizing high temperature compressors and larger condensers. Both the indoor NEMA Type 12 units and outdoor units perform very well in environments that require cooling where the maximum ambient temperature is 131° F.

Rugged Design

Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine.

Supplier's Site Datasheet

Technical Specifications

  Pfannenberg Pfannenberg Pfannenberg
Product Category Air Conditioners Air Conditioners Air Conditioners
Product Number DTS 3161 SL DTS 3161 SL DTS 3161 SL
Product Name Side Mount Cooling Unit, 460 V Side Mount Cooling Unit, 115V Side Mount Cooling Unit, 230 V
Application Industrial Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3481C460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details